Kingbright Corporation 3.2X1.6MM RED SMD LED APTL3216EC

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - APTL3216EC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
APTL3216EC
3.2X1.6MM RED SMD LED APTL3216EC
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTL3216EC
Product Name 3.2X1.6MM RED SMD LED
LED Package: 1206 LED Height-1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1328-2-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Orange; Green; Blue
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details