Kingbright Corporation 3.2X1.6MM GREEN SMD LED APTL3216CGCK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN SMD LED - APTL3216CGCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN SMD LED
APTL3216CGCK
3.2X1.6MM GREEN SMD LED APTL3216CGCK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1331766-APTL3216CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331766-APTL3216CGCK
Optoelectronics - LED Indication - Discrete 1331766-APTL3216CGCK
Manufacturer: Kingbright Win Source Part Number: 1331766-APTL3216CGCK Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 80° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 1.10mm Supplier Device Package: Chip LED Case / Package: 1206 (3216 Metric) Lens Style: Round with Flat Top Lens Size: 1.60mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1162-1,754-1162- 2,754-1162-6 Base Product Number: APTL3216 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331766-APTL3216CGCK
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green
Size / Dimension: 3.20mm L x 1.60mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 80°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 1.10mm
Supplier Device Package: Chip LED
Case / Package: 1206 (3216 Metric)
Lens Style: Round with Flat Top
Lens Size: 1.60mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1162-1,754-1162-2,754-1162-6
Base Product Number: APTL3216
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 754-1162-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1162-2-ND
LED Indication - Discrete 754-1162-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1162-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1162-1-ND
LED Indication - Discrete 754-1162-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1162-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1162-6-ND
LED Indication - Discrete 754-1162-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTL3216CGCK
Standard LEDs - SMD APTL3216CGCK
Standard LEDs - SMD Green 570nm Water Clear 300mcd

Standard LEDs - SMD Green 570nm Water Clear 300mcd

Buy Now Datasheet
3.2X1.6MM GREEN SMD LED, SMD LED, T&R - 70062880 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM GREEN SMD LED, SMD LED, T&R
70062880
3.2X1.6MM GREEN SMD LED, SMD LED, T&R 70062880
3.2X1.6MM GREEN SMD LED, SMD LED, T&R

3.2X1.6MM GREEN SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTL3216CGCK 1331766-APTL3216CGCK 754-1162-2-ND APTL3216CGCK 70062880
Product Name 3.2X1.6MM GREEN SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD 3.2X1.6MM GREEN SMD LED, SMD LED, T&R
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Green Green; Green Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 70 degrees 80 degrees 80 degrees
Luminous Intensity 100 milliCandela 100 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers