Kingbright Corporation Optics - LEDs - Light Pipes - APTK2012MWC APTK2012MWC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045824-APTK2012MWC Color: White Mounting: SMD (SMT) Forward Voltage: 3.8 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 100 ° Lens Color: Clear Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Standard RoHS: Compliant Illumination Color: White
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045824-APTK2012MWC Color: White Mounting: SMD (SMT) Forward Voltage: 3.8 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 100 ° Lens Color: Clear Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Standard RoHS: Compliant Illumination Color: White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APTK2012MWC - 1045824-APTK2012MWC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APTK2012MWC
1045824-APTK2012MWC
Optics - LEDs - Light Pipes - APTK2012MWC 1045824-APTK2012MWC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045824-APTK2012MWC Color: White Mounting: SMD (SMT) Forward Voltage: 3.8 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 100 ° Lens Color: Clear Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Standard RoHS: Compliant Illumination Color: White

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045824-APTK2012MWC
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.8 V
Luminous Intensity: 40 mcd
Forward Current: 20 mA
Viewing Angle: 100 °
Lens Color: Clear
Wavelength: 574 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Standard
RoHS: Compliant
Illumination Color: White

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTK2012MWC
Standard LEDs - SMD APTK2012MWC
Standard LEDs - SMD WHITE WATER CLEAR

Standard LEDs - SMD WHITE WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1045824-APTK2012MWC APTK2012MWC
Product Name Optics - LEDs - Light Pipes - APTK2012MWC Standard LEDs - SMD
LED Type White; White
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 100 degrees
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details