Kingbright Corporation 1.6X1.6MM RGB SMD LED APTF1616SEJ3ZGGVBDC

Description
Features and Applications 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED Compact Tri-color Can produce any color in visible spectrum including white. Outstanding material efficiency Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Common cathode version is available upon request
Request a Quote
Description
Features and Applications 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED Compact Tri-color Can produce any color in visible spectrum including white. Outstanding material efficiency Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Common cathode version is available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APTF1616SEJ3ZGGVBDC is a 1.6 mm x 1.6 mm full-color surface mount LED designed for various applications including backlighting, status indication, and use in home and smart appliances. It features a low power consumption profile and can emit colors across the visible spectrum, including red (640 nm), green (520 nm), and blue (465 nm). The device has a typical luminous intensity of 200 mcd for hyper red, 500 mcd for green, and 80 mcd for blue at a forward current of 20 mA. The LED operates within a temperature range of -40°C to +85°C and has a moisture sensitivity level of 3. It is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. The product is packaged in reels of 2000 pieces, facilitating automated assembly processes. Care should be taken to handle the LEDs with anti-static precautions to prevent damage from electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The APTF1616SEJ3ZGGVBDC is a 1.6 mm x 1.6 mm full-color surface mount LED designed for various applications including backlighting, status indication, and use in home and smart appliances. It features a low power consumption profile and can emit colors across the visible spectrum, including red (640 nm), green (520 nm), and blue (465 nm). The device has a typical luminous intensity of 200 mcd for hyper red, 500 mcd for green, and 80 mcd for blue at a forward current of 20 mA. The LED operates within a temperature range of -40°C to +85°C and has a moisture sensitivity level of 3. It is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. The product is packaged in reels of 2000 pieces, facilitating automated assembly processes. Care should be taken to handle the LEDs with anti-static precautions to prevent damage from electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
1.6X1.6MM RGB SMD LED - APTF1616SEJ3ZGGVBDC - Kingbright Corporation
City of Industry, CA, USA
1.6X1.6MM RGB SMD LED
APTF1616SEJ3ZGGVBDC
1.6X1.6MM RGB SMD LED APTF1616SEJ3ZGGVBDC
Features and Applications 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED Compact Tri-color Can produce any color in visible spectrum including white. Outstanding material efficiency Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Common cathode version is available upon request

Features and Applications

  • 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED
  • Compact Tri-color
  • Can produce any color in visible spectrum including white.
  • Outstanding material efficiency
  • Package: 1000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Common cathode version is available upon request
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTF1616SEJ3ZGGVBDC
861628-APTF1616SEJ3ZGGVBDC
LED Indication - Discrete - APTF1616SEJ3ZGGVBDC 861628-APTF1616SEJ3ZGGVBDC
Manufacturer: Kingbright Win Source Part Number: 861628-APTF1616SEJ3Z GGVBDC Features: Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: APTF1616 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APTF1616SEJ3ZGGVBDC- ND, 754-2166-6, 754-2166-2, 754-2166-1

Manufacturer: Kingbright
Win Source Part Number: 861628-APTF1616SEJ3ZGGVBDC
Features: Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Mounting: Surface Mount
Family Name: APTF1616
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: APTF1616SEJ3ZGGVBDC-ND, 754-2166-6, 754-2166-2, 754-2166-1

Buy Now Datasheet
LED Indication - Discrete - 754-2166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2166-2-ND
LED Indication - Discrete 754-2166-2-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2166-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2166-1-ND
LED Indication - Discrete 754-2166-1-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2166-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2166-6-ND
LED Indication - Discrete 754-2166-6-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED RGB CLEAR 4SMD - 432-APTF1616SEJ3ZGGVBDC - Utmel Electronic Limited
Hong Kong, China
LED RGB CLEAR 4SMD
432-APTF1616SEJ3ZGGVBDC
LED RGB CLEAR 4SMD 432-APTF1616SEJ3ZGGVBDC
LED RGB CLEAR 4SMD

LED RGB CLEAR 4SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTF1616SEJ3ZGGVBDC
Standard LEDs - SMD APTF1616SEJ3ZGGVBDC
Standard LEDs - SMD 1.6X1.6MM RGB SMD LED

Standard LEDs - SMD 1.6X1.6MM RGB SMD LED

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APTF1616SEJ3ZGGVBDC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APTF1616SEJ3ZGGVBDC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APTF1616SEJ3ZGGVBDC
SMD-4P,1.6x1.6mm Light Emitting Diodes (LED) ROHS

SMD-4P,1.6x1.6mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTF1616SEJ3ZGGVBDC 861628-APTF1616SEJ3ZGGVBDC 754-2166-2-ND 432-APTF1616SEJ3ZGGVBDC APTF1616SEJ3ZGGVBDC APTF1616SEJ3ZGGVBDC
Product Name 1.6X1.6MM RGB SMD LED LED Indication - Discrete - APTF1616SEJ3ZGGVBDC LED Indication - Discrete LED RGB CLEAR 4SMD Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: Top-Emitting Tri-Color SMD LED 0606 (1616 Metric) 1.60mm Lx1.60mm W
LED Type Red; Green; Blue Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue (RGB)
Peak Wavelength 470 to 625 nm (4700 to 6250 Å) 465 to 640 nm (4650 to 6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 140 to 750 milliCandela 140 to 750 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-AA1608LVBS/A-295VTB-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details