Kingbright Corporation 1.6X1.6MM FULL COLOR RGB SMD LED APTF1616SEEZGQBDC

Description
Features and Applications 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED Compact Tri-color Can produce any color in visible spectrum including white. Outstanding material efficiency Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Common cathode version is available upon request
Request a Quote Datasheet
Description
Features and Applications 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED Compact Tri-color Can produce any color in visible spectrum including white. Outstanding material efficiency Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Common cathode version is available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X1.6MM FULL COLOR RGB SMD LED - APTF1616SEEZGQBDC - Kingbright Corporation
City of Industry, CA, USA
1.6X1.6MM FULL COLOR RGB SMD LED
APTF1616SEEZGQBDC
1.6X1.6MM FULL COLOR RGB SMD LED APTF1616SEEZGQBDC
Features and Applications 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED Compact Tri-color Can produce any color in visible spectrum including white. Outstanding material efficiency Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Common cathode version is available upon request

Features and Applications

  • 1.6 x 1.6 x 0.7mm (LxWxH) SMT LED
  • Compact Tri-color
  • Can produce any color in visible spectrum including white.
  • Outstanding material efficiency
  • Package: 1000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Common cathode version is available upon request
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTF1616SEEZGQBDC
722225-APTF1616SEEZGQBDC
LED Indication - Discrete - APTF1616SEEZGQBDC 722225-APTF1616SEEZGQBDC
Manufacturer: Kingbright Win Source Part Number: 722225-APTF1616SEEZG QBDC Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 110mcd Red, 280mcd Green, 70mcd Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 621nm Red, 525nm Green, 465nm Blue Wavelength - Peak: 630nm Red, 515nm Green, 460nm Blue Categories: Optoelectronics Supplier Device Package: 4-SMD Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.60mm Manufacturer Package: 0606 (1616 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.60mm L x 1.60mm W Voltage - Forward (Vf): 2V Red, 3.3V Green, 3.3V Blue

Manufacturer: Kingbright
Win Source Part Number: 722225-APTF1616SEEZGQBDC
Packaging: Reel
Mounting Style: SMD
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 110mcd Red, 280mcd Green, 70mcd Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 621nm Red, 525nm Green, 465nm Blue
Wavelength - Peak: 630nm Red, 515nm Green, 460nm Blue
Categories: Optoelectronics
Supplier Device Package: 4-SMD
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 1.60mm
Manufacturer Package: 0606 (1616 Metric)
Height (Maximum): 0.90mm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 1.60mm L x 1.60mm W
Voltage - Forward (Vf): 2V Red, 3.3V Green, 3.3V Blue

Buy Now Datasheet
LED Indication - Discrete - 754-1500-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1500-6-ND
LED Indication - Discrete 754-1500-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1500-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1500-2-ND
LED Indication - Discrete 754-1500-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1500-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1500-1-ND
LED Indication - Discrete 754-1500-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTF1616SEEZGQBDC
Standard LEDs - SMD APTF1616SEEZGQBDC
Standard LEDs - SMD RGB 621/525/470nm 400/180/100 mcd

Standard LEDs - SMD RGB 621/525/470nm 400/180/100 mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APTF1616SEEZGQBDC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APTF1616SEEZGQBDC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APTF1616SEEZGQBDC
SMD1616 Light Emitting Diodes (LED) ROHS

SMD1616 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTF1616SEEZGQBDC 722225-APTF1616SEEZGQBDC 754-1500-6-ND APTF1616SEEZGQBDC APTF1616SEEZGQBDC
Product Name 1.6X1.6MM FULL COLOR RGB SMD LED LED Indication - Discrete - APTF1616SEEZGQBDC LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: Top-Emitting Tri-Color SMD LED 0606 (1616 Metric)
LED Type Red; Green; Blue Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 621 nm (4650 to 6210 Å) 621 nm (6210 Å) 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 67-SML-LXRM1205RGBCDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details