LED RGB CLEAR 4SMD
LED RGB CLEAR 4SMD
Red, Green, Blue (RGB) 630nm Red, 570nm Green, 470nm Blue LED Indication - Discrete 1.95V Red, 2.1V Green, 3.3V Blue 0606 (1616 Metric)
Manufacturer: Kingbright
Win Source Part Number: 861627-APTF1616QBDSU
Features: Red, Green, Blue (RGB) 630nm Red, 570nm Green, 470nm Blue LED Indication - Discrete 1.95V Red, 2.1V Green, 3.3V Blue 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Mounting: Surface Mount
Family Name: APTF1616
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
LED 468/650/574NM 1.6X1.6MM SMD
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-APTF1616QBDSURKCGKCCT-ND | 861627-APTF1616QBDSURKCGKC | 432-APTF1616QBDSURKCGKC |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - APTF1616QBDSURKCGKC | LED 468/650/574NM 1.6X1.6MM SMD |
| LED Package: | 0606 (1616 Metric) | 1.60mm Lx1.60mm W | |
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Red, Green, Blue (RGB) | |
| Peak Wavelength | 468 to 650 nm (4680 to 6500 Å) | 650 nm (6500 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | |
| Luminous Intensity | 55 to 250 milliCandela | 80 milliCandela |