Kingbright Corporation 3.2X1.6MM YELLOW SMD LED APTD3216SYC/J3

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM YELLOW SMD LED - APTD3216SYC/J3 - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM YELLOW SMD LED
APTD3216SYC/J3
3.2X1.6MM YELLOW SMD LED APTD3216SYC/J3
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTD3216SYC/J3
Product Name 3.2X1.6MM YELLOW SMD LED
LED Package: 1206 LED Height-1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details