Kingbright Corporation 3.2X1.6MM RED SMD LED APTD3216SRCPRV

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - APTD3216SRCPRV - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
APTD3216SRCPRV
3.2X1.6MM RED SMD LED APTD3216SRCPRV
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
LED Indication - Discrete - 754-1158-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1158-2-ND
LED Indication - Discrete 754-1158-2-ND
Red 640nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Red 640nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTD3216SRCPRV
1146924-APTD3216SRCPRV
LED Indication - Discrete - APTD3216SRCPRV 1146924-APTD3216SRCPRV
Manufacturer: Kingbright Corporation Win Source Part Number: 1146924-APTD3216SRCP RV Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright Corporation
Win Source Part Number: 1146924-APTD3216SRCPRV
Manufacturer Homepage: www.us.kingbright.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
3.2X.16MM RED SMD LED, SMD LED, T&R - 70062875 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X.16MM RED SMD LED, SMD LED, T&R
70062875
3.2X.16MM RED SMD LED, SMD LED, T&R 70062875
3.2X.16MM RED SMD LED, SMD LED, T&R

3.2X.16MM RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216SRCPRV
Standard LEDs - SMD APTD3216SRCPRV
Standard LEDs - SMD RED WATER CLEAR DOME LENS

Standard LEDs - SMD RED WATER CLEAR DOME LENS

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD3216SRCPRV 754-1158-2-ND 1146924-APTD3216SRCPRV 70062875 APTD3216SRCPRV
Product Name 3.2X1.6MM RED SMD LED LED Indication - Discrete LED Indication - Discrete - APTD3216SRCPRV 3.2X.16MM RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 1206 LED Height-1.8mm 1206 (3216 Metric)
LED Type Red Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å) 660 nm (6600 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-SLR-332DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1553-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 suppliers