Kingbright Corporation 3.2X1.6MM ORG SMD LED APTD3216SECK

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM ORG SMD LED - APTD3216SECK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM ORG SMD LED
APTD3216SECK
3.2X1.6MM ORG SMD LED APTD3216SECK
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTD3216SECK
861625-APTD3216SECK
LED Indication - Discrete - APTD3216SECK 861625-APTD3216SECK
Manufacturer: Kingbright Win Source Part Number: 861625-APTD3216SECK Features: Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: APTD3216 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1156-6, 754-1156-1, 754-1156-2

Manufacturer: Kingbright
Win Source Part Number: 861625-APTD3216SECK
Features: Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: APTD3216
Categories: Optoelectronics
Case / Package: 2-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1156-6, 754-1156-1, 754-1156-2

Buy Now Datasheet
LED Indication - Discrete - 754-1156-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1156-1-ND
LED Indication - Discrete 754-1156-1-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1156-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1156-6-ND
LED Indication - Discrete 754-1156-6-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1156-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1156-2-ND
LED Indication - Discrete 754-1156-2-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
3.2X1.6MM ORG SMD LED, SMD LED, T&R - 70062873 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM ORG SMD LED, SMD LED, T&R
70062873
3.2X1.6MM ORG SMD LED, SMD LED, T&R 70062873
3.2X1.6MM ORG SMD LED, SMD LED, T&R

3.2X1.6MM ORG SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216SECK
Standard LEDs - SMD APTD3216SECK
Standard LEDs - SMD ORANGE WATER CLEAR DOME LENS

Standard LEDs - SMD ORANGE WATER CLEAR DOME LENS

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD3216SECK 861625-APTD3216SECK 754-1156-1-ND 70062873 APTD3216SECK
Product Name 3.2X1.6MM ORG SMD LED LED Indication - Discrete - APTD3216SECK LED Indication - Discrete 3.2X1.6MM ORG SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 1206 LED Height-1.8mm 1206 (3216 Metric)
LED Type Orange Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 35 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LEDs - 2672308P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.1 volts
Lens Type Domed Lens
View Details
2 suppliers
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Lumex - 09J9191 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details