Win Source Part Number: 1045822-APTD3216PBC/
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.90mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Domed Top
Lens Size: 1.60mm Dia
Alternative Parts (Cross-Reference): APTR3216PBC/A; APTD3216QBC/D; 597-6601-607F; 598-8291-107F; APTR3216QBC/D; VAOL-S12SB4APTD3216P
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1155-6,754-1155-
Base Product Number: APTD3216
Product Status: Last Time Buy
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1045822-APTD3216PBC/A | 754-1155-2-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Blue; Blue | Blue |
| Peak Wavelength | 470 nm (4700 Å) | 468 nm (4680 Å) |
| Viewing Angle | 50 degrees | 50 degrees |
| Forward Voltage | 3.2 volts | 3.2 volts |