Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Standard LEDs - SMD 1206 Dome Lens LED Blue- 470nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2053-1-ND | APTD3216LVBC/D |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 465 nm (4650 Å) | |
| Viewing Angle | 30 degrees |