Kingbright Corporation LED Indication - Discrete APTD3216LSYCK

Description
Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2051-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2051-2-ND
LED Indication - Discrete 754-2051-2-ND
Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2051-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2051-6-ND
LED Indication - Discrete 754-2051-6-ND
Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2051-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2051-1-ND
LED Indication - Discrete 754-2051-1-ND
Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216LSYCK
Standard LEDs - SMD APTD3216LSYCK
Standard LEDs - SMD 1206 Dome Lens LED Yellow- 590nm

Standard LEDs - SMD 1206 Dome Lens LED Yellow- 590nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2051-2-ND APTD3216LSYCK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details