Kingbright Corporation 3.2X1.6MM RED SMD LED APTD3216EC

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - APTD3216EC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
APTD3216EC
3.2X1.6MM RED SMD LED APTD3216EC
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
LED Indication - Discrete - 754-1153-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1153-2-ND
LED Indication - Discrete 754-1153-2-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1153-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1153-6-ND
LED Indication - Discrete 754-1153-6-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1153-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1153-1-ND
LED Indication - Discrete 754-1153-1-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216EC
Standard LEDs - SMD APTD3216EC
Standard LEDs - SMD HI EFF RED WTR CLR DOME LENS

Standard LEDs - SMD HI EFF RED WTR CLR DOME LENS

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD3216EC 754-1153-2-ND APTD3216EC
Product Name 3.2X1.6MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.8mm 1206 (3216 Metric)
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details