Kingbright Corporation LED Indication - Discrete APTD2012LVBC/D

Description
Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2047-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2047-2-ND
LED Indication - Discrete 754-2047-2-ND
Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2047-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2047-6-ND
LED Indication - Discrete 754-2047-6-ND
Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2047-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2047-1-ND
LED Indication - Discrete 754-2047-1-ND
Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD2012LVBC/D
Standard LEDs - SMD APTD2012LVBC/D
Standard LEDs - SMD 0805 Dome Lens LED Blue- 470nm

Standard LEDs - SMD 0805 Dome Lens LED Blue- 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2047-2-ND APTD2012LVBC/D
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 130 degrees
View Details