Kingbright Corporation LED Indication - Discrete APTD2012LCGCK

Description
Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2043-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2043-1-ND
LED Indication - Discrete 754-2043-1-ND
Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2043-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2043-2-ND
LED Indication - Discrete 754-2043-2-ND
Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2043-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2043-6-ND
LED Indication - Discrete 754-2043-6-ND
Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Green 570nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APTD2012LCGCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APTD2012LCGCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APTD2012LCGCK
0805 Light Emitting Diodes (LED) ROHS

0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD2012LCGCK
Standard LEDs - SMD APTD2012LCGCK
Standard LEDs - SMD 0805 Dome Lens LED Green- 570nm

Standard LEDs - SMD 0805 Dome Lens LED Green- 570nm

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2043-1-ND APTD2012LCGCK APTD2012LCGCK
Product Name LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 754-1004-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 1497-XZCBD45SDKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details