Kingbright Corporation 1.6X0.8MM DOME LENS BLUE SMD LED APTD1608VBC/D

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS BLUE SMD LED - APTD1608VBC/D - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS BLUE SMD LED
APTD1608VBC/D
1.6X0.8MM DOME LENS BLUE SMD LED APTD1608VBC/D
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1381428-APTD1608VBC/D - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1381428-APTD1608VBC/D
Optoelectronics - LED Indication - Discrete 1381428-APTD1608VBC/D
Win Source Part Number: 1381428-APTD1608VBC/ D Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 2,000 pcs Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 1.10mm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Lens Style: Round with Domed Top Lens Size: 0.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Corporation Base Product Number: APTD1608 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381428-APTD1608VBC/D
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 2,000 pcs
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
Height (Max): 1.10mm
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright Corporation
Base Product Number: APTD1608
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
LED Indication - Discrete - 754-1804-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1804-6-ND
LED Indication - Discrete 754-1804-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1804-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1804-2-ND
LED Indication - Discrete 754-1804-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1804-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1804-1-ND
LED Indication - Discrete 754-1804-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608VBC/D
Standard LEDs - SMD APTD1608VBC/D
Standard LEDs - SMD 1.6 X 0.8 MM DOME LENS BLUE SMD

Standard LEDs - SMD 1.6 X 0.8 MM DOME LENS BLUE SMD

Buy Now Datasheet
LED BLUE CLEAR CHIP SMD - 432-APTD1608VBC/D - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR CHIP SMD
432-APTD1608VBC/D
LED BLUE CLEAR CHIP SMD 432-APTD1608VBC/D
LED BLUE CLEAR CHIP SMD

LED BLUE CLEAR CHIP SMD

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608VBC/D 1381428-APTD1608VBC/D 754-1804-6-ND APTD1608VBC/D 432-APTD1608VBC/D
Product Name 1.6X0.8MM DOME LENS BLUE SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD LED BLUE CLEAR CHIP SMD
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Blue Blue; Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees 40 degrees
Luminous Intensity 350 milliCandela 350 milliCandela 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details