Kingbright Corporation 1.6X0.8MM DOME LENS YELLOW SMD LED APTD1608SYCK

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS YELLOW SMD LED - APTD1608SYCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS YELLOW SMD LED
APTD1608SYCK
1.6X0.8MM DOME LENS YELLOW SMD LED APTD1608SYCK
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - APTD1608SYCK - 851990-APTD1608SYCK - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - APTD1608SYCK
851990-APTD1608SYCK
LED Indication - Discrete - APTD1608SYCK 851990-APTD1608SYCK
Manufacturer: Kingbright Win Source Part Number: 851990-APTD1608SYCK Features: LED Indication - Discrete Package: Reel - TR Family Name: APTD1608 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1544-1, 754-1544-2, 754-1544-6

Manufacturer: Kingbright
Win Source Part Number: 851990-APTD1608SYCK
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: APTD1608
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1544-1, 754-1544-2, 754-1544-6

Buy Now Datasheet
LED Indication - Discrete - 754-1544-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1544-6-ND
LED Indication - Discrete 754-1544-6-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1544-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1544-1-ND
LED Indication - Discrete 754-1544-1-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1544-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1544-2-ND
LED Indication - Discrete 754-1544-2-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608SYCK
Standard LEDs - SMD APTD1608SYCK
Standard LEDs - SMD Yellow 590nm 480mcd

Standard LEDs - SMD Yellow 590nm 480mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608SYCK 851990-APTD1608SYCK 754-1544-6-ND APTD1608SYCK
Product Name 1.6X0.8MM DOME LENS YELLOW SMD LED LED Indication - Discrete - APTD1608SYCK LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric)
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details