Features and Applications
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Standard LEDs - SMD SMD Orange 601nm 200mcd
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APTD1608SECK | 754-1860-6-ND | APTD1608SECK |
| Product Name | 1.6X0.8MM DOME LENS ORANGE SMD LED | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0603 LED Height-0.95mm | 0603 (1608 Metric) | |
| LED Type | Orange | Orange | |
| Peak Wavelength | 601 nm (6010 Å) | 610 nm (6100 Å) | |
| Viewing Angle | 60 degrees | 60 degrees |