Kingbright Corporation 1.6X0.8MM DOME LENS RED SMD LED APTD1608SEC/J3

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS RED SMD LED - APTD1608SEC/J3 - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS RED SMD LED
APTD1608SEC/J3
1.6X0.8MM DOME LENS RED SMD LED APTD1608SEC/J3
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1010146-APTD1608SEC/J3
Optoelectronics - LED Indication - Discrete 1010146-APTD1608SEC/J3
Win Source Part Number: 1010146-APTD1608SEC/ J3 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 900mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 640nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 0.80mm W Lens Style: Round with Domed Top Lens Size: 0.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: APTD1608SECJ3,754-15 42-1,754-1542-2,754- 1542-6 Base Product Number: APTD1608

Win Source Part Number: 1010146-APTD1608SEC/J3
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 900mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 640nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: APTD1608SECJ3,754-1542-1,754-1542-2,754-1542-6
Base Product Number: APTD1608

Buy Now Datasheet
LED Indication - Discrete - 754-1542-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1542-1-ND
LED Indication - Discrete 754-1542-1-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1542-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1542-6-ND
LED Indication - Discrete 754-1542-6-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1542-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1542-2-ND
LED Indication - Discrete 754-1542-2-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608SEC/J3
Standard LEDs - SMD APTD1608SEC/J3
Standard LEDs - SMD SMD Red 625nm 900mcd

Standard LEDs - SMD SMD Red 625nm 900mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608SEC/J3 1010146-APTD1608SEC/J3 754-1542-1-ND APTD1608SEC/J3
Product Name 1.6X0.8MM DOME LENS RED SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric)
LED Type Red Red; Red Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3090NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details