Kingbright Corporation LED Indication - Discrete APTD1608LSYCK

Description
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2039-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2039-1-ND
LED Indication - Discrete 754-2039-1-ND
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2039-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2039-6-ND
LED Indication - Discrete 754-2039-6-ND
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2039-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2039-2-ND
LED Indication - Discrete 754-2039-2-ND
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608LSYCK
Standard LEDs - SMD APTD1608LSYCK
Standard LEDs - SMD 0603 Dome Lens LED Yellow- 590nm

Standard LEDs - SMD 0603 Dome Lens LED Yellow- 590nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APTD1608LSYCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APTD1608LSYCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APTD1608LSYCK
0603 Light Emitting Diodes (LED) ROHS

0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2039-1-ND APTD1608LSYCK APTD1608LSYCK
Product Name LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details