Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Win Source Part Number: 1213196-APTD1608LSEC
Category: Optoelectronics>LED Indication - Discrete
Series: HELI2
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 640nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
Alternative Parts (Cross-Reference): APTD1608LSECK/J3PF; APTD1608LSECKJ3-PF; APTD1608LSECKJ3PF;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1945-1,754-1945-
Base Product Number: APTD1608
2mA 无色透明透镜 50mcd 625nm Red 60° 1.8V SMD,1.6x0.8mm Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD 1.6X0.8MM DOME LENS LOW CURRENT SMD
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1945-6-ND | 1213196-APTD1608LSECK/J3-PF | APTD1608LSECK/J3-PF | APTD1608LSECK/J3-PF |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Red | Red; Red | Red; Red | |
| Peak Wavelength | 640 nm (6400 Å) | 625 nm (6250 Å) | 625 nm (6250 Å) | |
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees | |
| Luminous Intensity | 50 milliCandela | 50 milliCandela |