Green 570nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Green 570nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Green 570nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Standard LEDs - SMD 0603 Dome Lens LED Green- 570nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2037-2-ND | APTD1608LCGCK |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 574 nm (5740 Å) | |
| Viewing Angle | 60 degrees |