Kingbright Corporation 1.6X0.8MM DOME LENS GREEN SMD LED APTD1608CGCK

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS GREEN SMD LED - APTD1608CGCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS GREEN SMD LED
APTD1608CGCK
1.6X0.8MM DOME LENS GREEN SMD LED APTD1608CGCK
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1545-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1545-1-ND
LED Indication - Discrete 754-1545-1-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1545-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1545-6-ND
LED Indication - Discrete 754-1545-6-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1545-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1545-2-ND
LED Indication - Discrete 754-1545-2-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTD1608CGCK
1018131-APTD1608CGCK
LED Indication - Discrete - APTD1608CGCK 1018131-APTD1608CGCK
Manufacturer: Kingbright Win Source Part Number: 1018131-APTD1608CGCK Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 190mcd Lens Style/Size: Round with Domed Top, 0.70mm Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 0.95mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Kingbright
Win Source Part Number: 1018131-APTD1608CGCK
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 190mcd
Lens Style/Size: Round with Domed Top, 0.70mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 0.95mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608CGCK
Standard LEDs - SMD APTD1608CGCK
Standard LEDs - SMD SMD Green 570nm 230mcd

Standard LEDs - SMD SMD Green 570nm 230mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608CGCK 754-1545-1-ND 1018131-APTD1608CGCK APTD1608CGCK
Product Name 1.6X0.8MM DOME LENS GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - APTD1608CGCK Standard LEDs - SMD
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric)
LED Type Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details