Kingbright Corporation LED Indication - Discrete - APTB1612SYKCGKC APTB1612SYKCGKC

Description
Manufacturer: Kingbright Corporation Win Source Part Number: 817711-APTB1612SYKCG KC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Kingbright Corporation Win Source Part Number: 817711-APTB1612SYKCG KC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APTB1612SYKCGKC
817711-APTB1612SYKCGKC
LED Indication - Discrete - APTB1612SYKCGKC 817711-APTB1612SYKCGKC
Manufacturer: Kingbright Corporation Win Source Part Number: 817711-APTB1612SYKCG KC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright Corporation
Win Source Part Number: 817711-APTB1612SYKCGKC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 817711-APTB1612SYKCGKC
Product Name LED Indication - Discrete - APTB1612SYKCGKC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details