Manufacturer: Kingbright
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Mounting Type: Surface Mount
Supplier Device Package: 1608
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APHD1608LCGCK |
| Product Name | Optoelectronics -LED Indication - Discrete |