Red, Green, Blue (RGB) 630nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.95V Red, 3.2V Green, 3.2V Blue 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-1090-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 6-SMD, No Lead |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 468 to 650 nm (4680 to 6500 Å) |
| Viewing Angle | 120 degrees |