Kimberly-Clark Professional Wipes 8371

Description
WYPALL 8371 Cloths
Request a Quote
Description
WYPALL 8371 Cloths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wipes - 1765833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wipes
1765833
Wipes 1765833
WYPALL 8371 Cloths

WYPALL 8371 Cloths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wipes and Wipers
Product Number 1765833
Product Name Wipes
Views / General Types Wipe or Swab; Multi-Purpose; Pre-saturated with Solvent or Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10773 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details