Tork Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll 570105

Description
Tork Industrial Heavy-Duty Cleaning Cloth is an excellent choice for foodservice, janitorial and industrial cleaning applications. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy load and tear off features - you can dispense the amount of material needed with one hand. Reusable, strong, durable wiper - excellent rental towel and rag replacement. Durable material stands up to most chemical solvents. Heavy-Duty design protects your hands from heat and metal scraps. exelCLEAN™ technology for a fast professional cleaning result. Protect hands from heat and metal scraps in industrial spaces, thanks to these cloths' heavy-duty design. Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents Reusable, strong, durable wiper - excellent rental towel and rag replacement
Request a Quote Datasheet
Description
Tork Industrial Heavy-Duty Cleaning Cloth is an excellent choice for foodservice, janitorial and industrial cleaning applications. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy load and tear off features - you can dispense the amount of material needed with one hand. Reusable, strong, durable wiper - excellent rental towel and rag replacement. Durable material stands up to most chemical solvents. Heavy-Duty design protects your hands from heat and metal scraps. exelCLEAN™ technology for a fast professional cleaning result. Protect hands from heat and metal scraps in industrial spaces, thanks to these cloths' heavy-duty design. Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents Reusable, strong, durable wiper - excellent rental towel and rag replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll - 570105 - Tork
Philadelphia, PA, United States
Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll
570105
Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll 570105
Tork Industrial Heavy-Duty Cleaning Cloth is an excellent choice for foodservice, janitorial and industrial cleaning applications. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy load and tear off features - you can dispense the amount of material needed with one hand. Reusable, strong, durable wiper - excellent rental towel and rag replacement. Durable material stands up to most chemical solvents. Heavy-Duty design protects your hands from heat and metal scraps. exelCLEAN™ technology for a fast professional cleaning result. Protect hands from heat and metal scraps in industrial spaces, thanks to these cloths' heavy-duty design. Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents Reusable, strong, durable wiper - excellent rental towel and rag replacement

Tork Industrial Heavy-Duty Cleaning Cloth is an excellent choice for foodservice, janitorial and industrial cleaning applications. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy load and tear off features - you can dispense the amount of material needed with one hand. Reusable, strong, durable wiper - excellent rental towel and rag replacement. Durable material stands up to most chemical solvents. Heavy-Duty design protects your hands from heat and metal scraps. exelCLEAN™ technology for a fast professional cleaning result.

Protect hands from heat and metal scraps in industrial spaces, thanks to these cloths' heavy-duty design.
Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents
Reusable, strong, durable wiper - excellent rental towel and rag replacement

Supplier's Site Datasheet

Technical Specifications

  Tork
Product Category Wipes and Wipers
Product Number 570105
Product Name Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Light Duty Cleaning Cloth - 500176 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 16.1 inch (409 mm)
View Details
Tork Heavy-Duty Cleaning Cloth, 1/4 Fold - 5301505 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 14 inch (356 mm)
Width / OD 13.5 inch (343 mm)
View Details
Tork Basic Paper Wiper, Roll Towel - 291350 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.86 inch (479 mm)
View Details
Tork Microfiber Disposable Cleaning Cloth, White - 800200 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Microfiber / Chamois
Length 15.59 inch (396 mm)
View Details