Kimberly-Clark Professional Wipes 8347012

Description
WYPALL 8347012 Cloths
Request a Quote
Description
WYPALL 8347012 Cloths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wipes - 2107413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wipes
2107413
Wipes 2107413
WYPALL 8347012 Cloths

WYPALL 8347012 Cloths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wipes and Wipers
Product Number 2107413
Product Name Wipes
Views / General Types Wipe or Swab; Cloths; No Solvent or Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
Tork Heavy-Duty Paper Wiper, 1/4 Fold - 192136 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details