Kilo International Knobs JD-90-2-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-1012-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"

Buy Now Datasheet
Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum - 70126034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum
70126034
Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum 70126034
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-1012-ND 70126034
Product Name Knobs Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Knob Material Plastic
Material Description Thermoplastic
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Soft-touch Revolving Tapered Knob - STG-SOFT - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details