Kilo International Knobs JD-50-3-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-3033-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"

Buy Now Datasheet
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Clear Matte - 70126019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Clear Matte
70126019
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Clear Matte 70126019
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-3033-ND 70126019
Product Name Knobs Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Clear Matte
Colors / Finishes Available Clear Matte
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Soft-touch Capped Tapered Knob - STG-NT-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene; Cap: Special Polyamide
View Details
Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Steel Knurled Control Knob with Stud - 21256 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details