Kilo International Knobs HD-75-2-5

Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"
Request a Quote Datasheet
Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-1016-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"

"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Gloss"

Buy Now Datasheet
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum - 70126009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum
70126009
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum 70126009
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-1016-ND 70126009
Product Name Knobs Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Gloss;Aluminum
Colors / Finishes Available Black Gloss
Features Indicator / Pointer
Knob Material Metal Metal
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Knurled Knob - GKF-N,GK-N - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Aluminum Hand Knobs - 21164 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details