Imao-Fixtureworks Plastic Knurled Knob GKF-N,GK-N

Description
Features Diamond-cut knurling provides firm, comfortable gripping The specially knurled insert minimizes local stress and provides superior torque transmission Technical Information Working temperature : Between 0°C and 90°C
Request a Quote
Description
Features Diamond-cut knurling provides firm, comfortable gripping The specially knurled insert minimizes local stress and provides superior torque transmission Technical Information Working temperature : Between 0°C and 90°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GKF-N and GK-N series are plastic knurled knobs made of polypropylene with a black matte finish, designed for manual operation with diamond-cut knurling for comfortable gripping and a specially knurled insert for improved torque transmission. They are available in tapped or stud mount configurations with metric thread sizes ranging from M5×0.8 to M12×1.75. The knobs operate between 0°C and 90°C. Center caps in six colors are available on request, but black is standard. The physical dimensions vary by model, with heights from 15mm to 70mm and diameters from 30mm to 70mm.

Datasheet Summary
Powered by GS/AI

The GKF-N and GK-N series are plastic knurled knobs made of polypropylene with a black matte finish, designed for manual operation with diamond-cut knurling for comfortable gripping and a specially knurled insert for improved torque transmission. They are available in tapped or stud mount configurations with metric thread sizes ranging from M5×0.8 to M12×1.75. The knobs operate between 0°C and 90°C. Center caps in six colors are available on request, but black is standard. The physical dimensions vary by model, with heights from 15mm to 70mm and diameters from 30mm to 70mm.

Suppliers

Company
Product
Description
Supplier Links
Plastic Knurled Knob - GKF-N,GK-N - Imao-Fixtureworks
Fraser, MI, United States
Plastic Knurled Knob
GKF-N,GK-N
Plastic Knurled Knob GKF-N,GK-N
Features Diamond-cut knurling provides firm, comfortable gripping The specially knurled insert minimizes local stress and provides superior torque transmission Technical Information Working temperature : Between 0°C and 90°C

Features

  • Diamond-cut knurling provides firm, comfortable gripping
  • The specially knurled insert minimizes local stress and provides superior torque transmission

Technical Information

  • Working temperature : Between 0°C and 90°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number GKF-N,GK-N
Product Name Plastic Knurled Knob
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
Material Description Knob: Polypropylene; Inset: Brass; Stud: Steel (SUM22L); Center Cap: Polypropylene Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Wing Knob - LKH,LSH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Plastic Knurled Grip Knob - KGK, KGP, KGI - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Silver Matte
Features Knurled
Knob Material Plastic
View Details
Ergostyle Wing Knob - ESWN - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Knob: Glass-fiber Reinforced Polyamide
View Details
Aluminum Ball Knob - ALB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details