"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Matte"
Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 226-3022-ND | 70126074 |
| Product Name | Knobs | Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Clear Matte;Aluminum |
| Colors / Finishes Available | Clear Matte | |
| Features | Indicator / Pointer; Knurled; Skirted | |
| Knob Material | Metal | Metal |
| Knob Type | Round Skirted |