Kilo International Knobs DDS-90-2-6

Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Gloss"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-1039-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Gloss"

"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Gloss"

Buy Now Datasheet
Knob;Dia 0.925in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Gloss;Aluminu - 70126076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.925in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Gloss;Aluminu
70126076
Knob;Dia 0.925in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Gloss;Aluminu 70126076
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-1039-ND 70126076
Product Name Knobs Knob;Dia 0.925in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Gloss;Aluminu
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Diameter / Width 0.6299 inches (16 mm)
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
PUSH KNOB LATCH - PKL-08/BN - PKL-08/BN - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Black Nickel
Knob Material Plastic
View Details
Cast Iron Hand Knobs - 16323 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details