Kilo International Knobs DDS-75-4-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4021-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"

Buy Now Datasheet
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum - 70126068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum
70126068
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum 70126068
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4021-ND 70126068
Product Name Knobs Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Plastic Lobe Knobs with Tapped Through Hole by ELESA® - 33835 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details