Kilo International Knobs DDS-75-1-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-2021-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"

Buy Now Datasheet
Knob;Instrumentation;Dia 1in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;Aluminum - 70126065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 1in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;Aluminum
70126065
Knob;Instrumentation;Dia 1in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;Aluminum 70126065
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-2021-ND 70126065
Product Name Knobs Knob;Instrumentation;Dia 1in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;Aluminum
Colors / Finishes Available Clear Gloss
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Knob Material Metal
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
PUSH KNOB - PK-03/CR - PK-03/CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Metal
View Details
Stainless Steel Palm Grips - 40365 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details