Kilo International Knobs DDS-50-4-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4037-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black Matte"

Buy Now Datasheet
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum - 70126061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum
70126061
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum 70126061
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4037-ND 70126061
Product Name Knobs Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 161105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
Plastic Knurled Torque Knob - KN, KS - Imao-Fixtureworks
Specs
Knob Type Adjustable Torque Knobs
Colors / Finishes Available Glossy Finish, Black
Features Knurled
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details