Kilo International Knobs DD-75-1-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Gloss"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-2006-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Gloss"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Gloss"

Buy Now Datasheet
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Clear Gloss;Aluminum;6-32 - 70126046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Clear Gloss;Aluminum;6-32
70126046
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Clear Gloss;Aluminum;6-32 70126046
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-2006-ND 70126046
Product Name Knobs Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Clear Gloss;Aluminum;6-32
Colors / Finishes Available Clear Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Point Knob, M4 Thread, Zinc Alloy, Satin Chrome - MP-06-140-20 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details