Kikusui America, Inc. DC Electronic Load PLZ2004WB

Description
The PLZ2004WB is a 2000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operating Voltage: 1.5 to 150 V Current: 400A Power: 2000W Input power supply voltage range: 100 to 240 VAC(90 to 250 VAC),single-phase connection Power consumption: Max. 200 VA To offer a large capacity at low cost, PLZ2004WB is available as a booster unit for the PLZ1004W system. Up to four booster units can beconnected in parallel with one PLZ1004W unit serving as the master unit (max. 9 kW, 1800 A). To connect these units requires the use of optional cables-one PC02-PLZ-4W parallel cable and as many PC01-PLZ-4Wparallel cables as the number of booster units to be connected.
Datasheet
Description
The PLZ2004WB is a 2000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operating Voltage: 1.5 to 150 V Current: 400A Power: 2000W Input power supply voltage range: 100 to 240 VAC(90 to 250 VAC),single-phase connection Power consumption: Max. 200 VA To offer a large capacity at low cost, PLZ2004WB is available as a booster unit for the PLZ1004W system. Up to four booster units can beconnected in parallel with one PLZ1004W unit serving as the master unit (max. 9 kW, 1800 A). To connect these units requires the use of optional cables-one PC02-PLZ-4W parallel cable and as many PC01-PLZ-4Wparallel cables as the number of booster units to be connected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PLZ2004WB - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PLZ2004WB
DC Electronic Load PLZ2004WB
The PLZ2004WB is a 2000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operating Voltage: 1.5 to 150 V Current: 400A Power: 2000W Input power supply voltage range: 100 to 240 VAC(90 to 250 VAC),single-phase connection Power consumption: Max. 200 VA To offer a large capacity at low cost, PLZ2004WB is available as a booster unit for the PLZ1004W system. Up to four booster units can beconnected in parallel with one PLZ1004W unit serving as the master unit (max. 9 kW, 1800 A). To connect these units requires the use of optional cables-one PC02-PLZ-4W parallel cable and as many PC01-PLZ-4Wparallel cables as the number of booster units to be connected.

The PLZ2004WB is a 2000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Operating Voltage: 1.5 to 150 V
  • Current: 400A
  • Power: 2000W
  • Input power supply voltage range: 100 to 240 VAC(90 to 250 VAC),single-phase connection
  • Power consumption: Max. 200 VA

To offer a large capacity at low cost, PLZ2004WB is available as a booster unit for the PLZ1004W system. Up to four booster units can beconnected in parallel with one PLZ1004W unit serving as the master unit (max. 9 kW, 1800 A).

To connect these units requires the use of optional cables-one PC02-PLZ-4W parallel cable and as many PC01-PLZ-4Wparallel cables as the number of booster units to be connected.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PLZ2004WB
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 2647203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details