AMETEK Programmable Power DC Electronic Load SLM-4

Description
The SLM-4 is a 1.2 kW DC Electronic Load Mainframe from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 150 memory settings for DC modules 5 memory settings for AC modules Memory settings store entire chassis condition Plug-in design allows for easy replacement of different load modules as applications change Flexible configuration allows any bay to accept any SLM (single module) or SLD (dual) series load module Four analog programming inputs on the rear panel DB9 connector can control the four SLM load modules' load current with arbitrary waveforms Built-in GPIB/RS232 interface, which uses one GPIB address to control up to four electronic load modules with set load status and read back meter capabilities Designed to permit mounting in a standard 19-inch rack for system application Equipped with tilt stands on its two front feet which can be flipped forward to provide an inclined viewing angle of the front panel for bench-top use Dimensions (W*H*D): 17.3 x 7.0 x 017.5 in. (440 x 177 x 445 mm) AC Input Line: 110V/115V±10%; 200V/230V±10% Frequency: 50/60 Hz Fuse: T2A/250V (5x20mm); T1A/250V (5x20mm) Max Power Consumption: 100W Regulatory Compliance Certified to UL 61010-1, CSA C22.2 No. 61010.1 and IEC/EN 61010-1 CE Compliant: Low Voltage Directive (73/23/EEC) using EN 61010-1, and EMC Directive (89/336/EEC) using EN 61326 FCC Compliant to 21 CFR, Subpart J. The SLM-4 chassis has a four-bay configuration for multichannel and ATE requirements. The SLM-4 chassis is compatible with SLM and SLD loads. Each chassis contains non-volatile memory capable of storing up to 150 module setups and nine 16-step sequences for automated, standalone testing. Or for more complex test sequences, the chassis come with GPIB and RS-232 as standard interfaces. The SLM-4 electronic load chassis is designed with open bays to easily receive up to four load modules, which slide into their respective bays from the rear of the chassis. The SLM-4 chassis provides high performance, easy operation and a cost-effective solution for power source testing. There are five power supplies in the SLM-4 chassis, one for the system controller and one for each of the four optically isolated channels. The SLM-4 Chassis can operate with 100, 115, 200 or 230VAC input.
Datasheet
Description
The SLM-4 is a 1.2 kW DC Electronic Load Mainframe from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 150 memory settings for DC modules 5 memory settings for AC modules Memory settings store entire chassis condition Plug-in design allows for easy replacement of different load modules as applications change Flexible configuration allows any bay to accept any SLM (single module) or SLD (dual) series load module Four analog programming inputs on the rear panel DB9 connector can control the four SLM load modules' load current with arbitrary waveforms Built-in GPIB/RS232 interface, which uses one GPIB address to control up to four electronic load modules with set load status and read back meter capabilities Designed to permit mounting in a standard 19-inch rack for system application Equipped with tilt stands on its two front feet which can be flipped forward to provide an inclined viewing angle of the front panel for bench-top use Dimensions (W*H*D): 17.3 x 7.0 x 017.5 in. (440 x 177 x 445 mm) AC Input Line: 110V/115V±10%; 200V/230V±10% Frequency: 50/60 Hz Fuse: T2A/250V (5x20mm); T1A/250V (5x20mm) Max Power Consumption: 100W Regulatory Compliance Certified to UL 61010-1, CSA C22.2 No. 61010.1 and IEC/EN 61010-1 CE Compliant: Low Voltage Directive (73/23/EEC) using EN 61010-1, and EMC Directive (89/336/EEC) using EN 61326 FCC Compliant to 21 CFR, Subpart J. The SLM-4 chassis has a four-bay configuration for multichannel and ATE requirements. The SLM-4 chassis is compatible with SLM and SLD loads. Each chassis contains non-volatile memory capable of storing up to 150 module setups and nine 16-step sequences for automated, standalone testing. Or for more complex test sequences, the chassis come with GPIB and RS-232 as standard interfaces. The SLM-4 electronic load chassis is designed with open bays to easily receive up to four load modules, which slide into their respective bays from the rear of the chassis. The SLM-4 chassis provides high performance, easy operation and a cost-effective solution for power source testing. There are five power supplies in the SLM-4 chassis, one for the system controller and one for each of the four optically isolated channels. The SLM-4 Chassis can operate with 100, 115, 200 or 230VAC input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - SLM-4 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
SLM-4
DC Electronic Load SLM-4
The SLM-4 is a 1.2 kW DC Electronic Load Mainframe from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 150 memory settings for DC modules 5 memory settings for AC modules Memory settings store entire chassis condition Plug-in design allows for easy replacement of different load modules as applications change Flexible configuration allows any bay to accept any SLM (single module) or SLD (dual) series load module Four analog programming inputs on the rear panel DB9 connector can control the four SLM load modules' load current with arbitrary waveforms Built-in GPIB/RS232 interface, which uses one GPIB address to control up to four electronic load modules with set load status and read back meter capabilities Designed to permit mounting in a standard 19-inch rack for system application Equipped with tilt stands on its two front feet which can be flipped forward to provide an inclined viewing angle of the front panel for bench-top use Dimensions (W*H*D): 17.3 x 7.0 x 017.5 in. (440 x 177 x 445 mm) AC Input Line: 110V/115V±10%; 200V/230V±10% Frequency: 50/60 Hz Fuse: T2A/250V (5x20mm); T1A/250V (5x20mm) Max Power Consumption: 100W Regulatory Compliance Certified to UL 61010-1, CSA C22.2 No. 61010.1 and IEC/EN 61010-1 CE Compliant: Low Voltage Directive (73/23/EEC) using EN 61010-1, and EMC Directive (89/336/EEC) using EN 61326 FCC Compliant to 21 CFR, Subpart J. The SLM-4 chassis has a four-bay configuration for multichannel and ATE requirements. The SLM-4 chassis is compatible with SLM and SLD loads. Each chassis contains non-volatile memory capable of storing up to 150 module setups and nine 16-step sequences for automated, standalone testing. Or for more complex test sequences, the chassis come with GPIB and RS-232 as standard interfaces. The SLM-4 electronic load chassis is designed with open bays to easily receive up to four load modules, which slide into their respective bays from the rear of the chassis. The SLM-4 chassis provides high performance, easy operation and a cost-effective solution for power source testing. There are five power supplies in the SLM-4 chassis, one for the system controller and one for each of the four optically isolated channels. The SLM-4 Chassis can operate with 100, 115, 200 or 230VAC input.

The SLM-4 is a 1.2 kW DC Electronic Load Mainframe from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 150 memory settings for DC modules
  • 5 memory settings for AC modules
  • Memory settings store entire chassis condition
  • Plug-in design allows for easy replacement of different load modules as applications change
  • Flexible configuration allows any bay to accept any SLM (single module) or SLD (dual) series load module
  • Four analog programming inputs on the rear panel DB9 connector can control the four SLM load modules' load current with arbitrary waveforms
  • Built-in GPIB/RS232 interface, which uses one GPIB address to control up to four electronic load modules with set load status and read back meter capabilities
  • Designed to permit mounting in a standard 19-inch rack for system application
  • Equipped with tilt stands on its two front feet which can be flipped forward to provide an inclined viewing angle of the front panel for bench-top use
  • Dimensions (W*H*D): 17.3 x 7.0 x 017.5 in. (440 x 177 x 445 mm)

AC Input

  • Line: 110V/115V±10%; 200V/230V±10%
  • Frequency: 50/60 Hz
  • Fuse: T2A/250V (5x20mm); T1A/250V (5x20mm)
  • Max Power Consumption: 100W

Regulatory Compliance

  • Certified to UL 61010-1, CSA C22.2 No. 61010.1 and IEC/EN 61010-1
  • CE Compliant: Low Voltage Directive (73/23/EEC) using EN 61010-1, and EMC Directive (89/336/EEC) using EN 61326
  • FCC Compliant to 21 CFR, Subpart J.

The SLM-4 chassis has a four-bay configuration for multichannel and ATE requirements. The SLM-4 chassis is compatible with SLM and SLD loads. Each chassis contains non-volatile memory capable of storing up to 150 module setups and nine 16-step sequences for automated, standalone testing. Or for more complex test sequences, the chassis come with GPIB and RS-232 as standard interfaces.

The SLM-4 electronic load chassis is designed with open bays to easily receive up to four load modules, which slide into their respective bays from the rear of the chassis.

The SLM-4 chassis provides high performance, easy operation and a cost-effective solution for power source testing. There are five power supplies in the SLM-4 chassis, one for the system controller and one for each of the four optically isolated channels.

The SLM-4 Chassis can operate with 100, 115, 200 or 230VAC input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number SLM-4
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
DC Electronic Load - SLD-60-505-255 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC
View Details
Electronic Loads - 2647213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details