Kikusui America, Inc. DC Electronic Load PLZ150W

Description
The PLZ150W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 110V Current: 30A Power: 150W 108-132 VAC: 50/60 Hz operation Current, resistance, and power pre-set Digital and level display for input power Switching applications for power supply testing Automatic reset type protection circuitry Constant voltage mode Remotely controllable (resistance, voltage, current, load on-off) The Kikusui PLZ150W, Programmable Electronic Load, is ideal for the test and evaluation of DC Power Components. The PLZ150W can be operated in constant resistance modes.
Description
The PLZ150W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 110V Current: 30A Power: 150W 108-132 VAC: 50/60 Hz operation Current, resistance, and power pre-set Digital and level display for input power Switching applications for power supply testing Automatic reset type protection circuitry Constant voltage mode Remotely controllable (resistance, voltage, current, load on-off) The Kikusui PLZ150W, Programmable Electronic Load, is ideal for the test and evaluation of DC Power Components. The PLZ150W can be operated in constant resistance modes.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PLZ150W - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PLZ150W
DC Electronic Load PLZ150W
The PLZ150W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 110V Current: 30A Power: 150W 108-132 VAC: 50/60 Hz operation Current, resistance, and power pre-set Digital and level display for input power Switching applications for power supply testing Automatic reset type protection circuitry Constant voltage mode Remotely controllable (resistance, voltage, current, load on-off) The Kikusui PLZ150W, Programmable Electronic Load, is ideal for the test and evaluation of DC Power Components. The PLZ150W can be operated in constant resistance modes.

The PLZ150W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 110V
  • Current: 30A
  • Power: 150W
  • 108-132 VAC: 50/60 Hz operation
  • Current, resistance, and power pre-set
  • Digital and level display for input power
  • Switching applications for power supply testing
  • Automatic reset type protection circuitry
  • Constant voltage mode
  • Remotely controllable (resistance, voltage, current, load on-off)

The Kikusui PLZ150W, Programmable Electronic Load, is ideal for the test and evaluation of DC Power Components. The PLZ150W can be operated in constant resistance modes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PLZ150W
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
Features Non-Inductive
View Details
DC Electronic Load - SLM-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC
View Details
Electronic Loads - 2100292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details