AMETEK Programmable Power AC DC Electronic Load SLH-60-120-600

Description
The SLH-60-120-600 is a 600 watt DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V Current: 120A Power: 600W Rack mounted, programmable DC load Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback The Sorensen SLH-60-120-600 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.
Datasheet
Description
The SLH-60-120-600 is a 600 watt DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V Current: 120A Power: 600W Rack mounted, programmable DC load Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback The Sorensen SLH-60-120-600 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Electronic Load - SLH-60-120-600 - ValueTronics International, Inc.
Elgin, IL, USA
AC DC Electronic Load
SLH-60-120-600
AC DC Electronic Load SLH-60-120-600
The SLH-60-120-600 is a 600 watt DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V Current: 120A Power: 600W Rack mounted, programmable DC load Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback The Sorensen SLH-60-120-600 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.

The SLH-60-120-600 is a 600 watt DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 60V
  • Current: 120A
  • Power: 600W
  • Rack mounted, programmable DC load
  • Remote: GPIB, RS-232, Analog (DC only)
  • DC Modes: CC, CR, CV, CP
  • AC Modes: CR, CC with crest factor control
  • Dynamic mode with slew rate control
  • Flexible Data Feedback
  • 16-bit, 4.5 Digit front panel meters
  • 16-bit GPIB, RS-232 readback

The Sorensen SLH-60-120-600 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number SLH-60-120-600
Product Name AC DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 9093540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
AC DC Electronic Load - SLH-60-120-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details