Kikusui America, Inc. PCR-M Series Compact AC Power Supplies PCR2000M

Description
The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is much smaller and lighter than the predecessors while enabling high-quality and highly-efficient (about 70%) operation. This power supply comes with measurement functions, memory function, protection functions and various communication interface options, and it is even possible to provide DC power. When you incorporate an optional analog interface board (EXO4-PCR-M), the PCR-M Series can also be used as a booster for arbitrary signal generator. This small and versatile unit can provide you with more work styles than you can imagine. You can't do without it once you use it!
Description
The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is much smaller and lighter than the predecessors while enabling high-quality and highly-efficient (about 70%) operation. This power supply comes with measurement functions, memory function, protection functions and various communication interface options, and it is even possible to provide DC power. When you incorporate an optional analog interface board (EXO4-PCR-M), the PCR-M Series can also be used as a booster for arbitrary signal generator. This small and versatile unit can provide you with more work styles than you can imagine. You can't do without it once you use it!

Suppliers

Company
Product
Description
Supplier Links
PCR-M Series Compact AC Power Supplies - PCR2000M - Kikusui America, Inc.
Santa Clara, CA, USA
PCR-M Series Compact AC Power Supplies
PCR2000M
PCR-M Series Compact AC Power Supplies PCR2000M
The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is much smaller and lighter than the predecessors while enabling high-quality and highly-efficient (about 70%) operation. This power supply comes with measurement functions, memory function, protection functions and various communication interface options, and it is even possible to provide DC power. When you incorporate an optional analog interface board (EXO4-PCR-M), the PCR-M Series can also be used as a booster for arbitrary signal generator. This small and versatile unit can provide you with more work styles than you can imagine. You can't do without it once you use it!

The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is much smaller and lighter than the predecessors while enabling high-quality and highly-efficient (about 70%) operation. This power supply comes with measurement functions, memory function, protection functions and various communication interface options, and it is even possible to provide DC power. When you incorporate an optional analog interface board (EXO4-PCR-M), the PCR-M Series can also be used as a booster for arbitrary signal generator. This small and versatile unit can provide you with more work styles than you can imagine. You can't do without it once you use it!

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category AC Power Sources
Product Number PCR2000M
Product Name PCR-M Series Compact AC Power Supplies
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Features Power Factor Correction; Overheat Protection, Current Limiting
Applications Instrumentation, Aircraft/Ship Power Supply
AC Output Voltage 1.0 to 270.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 401V - ValueTronics International, Inc.
AMETEK Programmable Power
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Features Power Factor Correction
Applications Industrial, engineering, academic and laboratory applications
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
Output Frequency 0.0030 to 0.0300 MHz
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
Number of Outputs 2 to 4 #
View Details