Triad Magnetics AC DC Desktop, Wall Power Adapters WDU9-1000

Description
9V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2330-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2330-ND
AC DC Desktop, Wall Power Adapters 237-2330-ND
9V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 15.5W, 1A, 9V; Power Supply Approvals Triad Magnetics - 97F7920 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 15.5W, 1A, 9V; Power Supply Approvals Triad Magnetics
97F7920
Ac-Dc Converter, External Plug In, 1 O/p, 15.5W, 1A, 9V; Power Supply Approvals Triad Magnetics 97F7920
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15.5W, 1A, 9V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15.5W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15.5W, 1A, 9V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15.5W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet
Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. - 70218405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in.
70218405
Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. 70218405
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2330-ND 97F7920 70218405
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 15.5W, 1A, 9V; Power Supply Approvals Triad Magnetics Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in.
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details