Large nos. of teeth and modules are offered in these affordable spiral bevel gears.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | SBS3-1836L |
Product Name | Module 3, 18 Tooth, Left Hand, Carbon Steel Spiral Bevel Gears |
Gear Type | Miter/Bevel |
Number of Teeth | 18 |
Design | Metric |
Pressure Angle | 20° |
Gear Center | Center Bore |