High strength, abrasion-resistant and compact for high speed & torque use.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | MMSG2-25RJ22 |
Product Name | Module 2, 25 Tooth, Right Hand, Ground Alloy Steel Spiral Miter Gears |
Gear Type | Miter/Bevel |
Number of Teeth | 25 |
Design | Metric |
Pressure Angle | 20° |
Features | Ground Teeth |