KG Technologies, Inc. Relay, Spst-No, 250Vac, 28Vdc, 60A; Contact Configuration Kg Technologies K850 A-S024 A-0 000-R

Description
RELAY, SPST-NO, 250VAC, 28VDC, 60A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:60A; Product Range:K850 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Description
RELAY, SPST-NO, 250VAC, 28VDC, 60A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:60A; Product Range:K850 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The K850 Series is a 60A latching relay with SPST-NO contact arrangement, designed for AC and DC switching up to 250Vac and 28Vdc. It features a polarized magnetic latch with minimal coil power consumption of 1W for a 20ms pulse, operating on a 24Vdc nominal coil voltage. The relay has a compact 38 × 30 × 16 mm package, 8mm creepage distance, and 4kV dielectric strength between coil and contacts. Contact resistance is 50mΩ max, with operate and release times of 20ms max. Electrical life is 100,000 operations at rated load, and mechanical life is 1,000,000 operations. The part is RoHS compliant and carries UL, cUL, CSA, TUV, and VDE approvals. Terminal style is flat leads.

Datasheet Summary
Powered by GS/AI

The K850 Series is a 60A latching relay with SPST-NO contact arrangement, designed for AC and DC switching up to 250Vac and 28Vdc. It features a polarized magnetic latch with minimal coil power consumption of 1W for a 20ms pulse, operating on a 24Vdc nominal coil voltage. The relay has a compact 38 × 30 × 16 mm package, 8mm creepage distance, and 4kV dielectric strength between coil and contacts. Contact resistance is 50mΩ max, with operate and release times of 20ms max. Electrical life is 100,000 operations at rated load, and mechanical life is 1,000,000 operations. The part is RoHS compliant and carries UL, cUL, CSA, TUV, and VDE approvals. Terminal style is flat leads.

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 28Vdc, 60A; Contact Configuration Kg Technologies - 16M2052 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 28Vdc, 60A; Contact Configuration Kg Technologies
16M2052
Relay, Spst-No, 250Vac, 28Vdc, 60A; Contact Configuration Kg Technologies 16M2052
RELAY, SPST-NO, 250VAC, 28VDC, 60A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:60A; Product Range:K850 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 28VDC, 60A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:60A; Product Range:K850 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16M2052
Product Name Relay, Spst-No, 250Vac, 28Vdc, 60A; Contact Configuration Kg Technologies
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553490120074 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
2 suppliers
Power Relays - 2481876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 240 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - Z2562-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers