KG Technologies, Inc. Relay, Spst-No, 277Vac, 28Vdc, 100A; Contact Configuration Kg Technologies K105A-10-012B012-R

Description
RELAY, SPST-NO, 277VAC, 28VDC, 100A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:100A; Product Range:K105 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 28VDC, 100A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:100A; Product Range:K105 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 28Vdc, 100A; Contact Configuration Kg Technologies - 16M2039 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 28Vdc, 100A; Contact Configuration Kg Technologies
16M2039
Relay, Spst-No, 277Vac, 28Vdc, 100A; Contact Configuration Kg Technologies 16M2039
RELAY, SPST-NO, 277VAC, 28VDC, 100A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:100A; Product Range:K105 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 28VDC, 100A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:100A; Product Range:K105 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16M2039
Product Name Relay, Spst-No, 277Vac, 28Vdc, 100A; Contact Configuration Kg Technologies
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

40A High Voltage Direct Current Relay - CHPV -S40 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relays - Power Relays, Over 2 Amps - 1160450-G5NB-1A4-E DC5 - Win Source Electronics
Specs
Resistance 125 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415898-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1762837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details