RELAY GEN PURPOSE SPDT 16A 120V
RELAY, SPDT, 250VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays High-Capacity SPDT 120VAC
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | G2R-1-E-AC120 | 17C6474 | G2R-1-E-AC120 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Omron Electronic Components | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 120 volts | 120 volts | |
| Mounting | Through Hole | PCBoard; Through Hole |